EN
  • EN
  • DE
  • IT

PTCEL17R251SBE

Part No PTCEL17R251SBE
Manufacturer Vishay
Catalog Inrush Current Limiters (ICL)
Description ICL 250 OHM 30% 17MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

These directly heated ceramic-based doped barium titanate thermistors have a positive temperature coefficient and are primarily intended for inrush current limiting and overload protection. They consist of a homogeneous high energy ceramic with increased switching temperature, soldered between two tinned CCS wires and coated with a UL 94 V-0 compliant high temperature silicone lacquer. The body is marked with the logo, cold resistance value, HEL on one side and date code on the opposite side.

You May Also Be Interested in

Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 5A 13MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
EPCOS (TDK)
ICL 8 OHM 20% 2.2A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 6.5A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8604 $57.2080
48+ $2.3470 $112.6560
74+ $2.2736 $168.2464
102+ $2.2002 $224.4204
132+ $2.1269 $280.7508
177+ $1.9069 $337.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess