EN
  • EN
  • DE

MSP10A01-102G

Part No MSP10A01-102G
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831730-MSP10A01-102G
Ultra Librarian 3D Model Ultra Librarian MSP10A01-102G CAD Model

Description

The MSP10A01-102G is a thick film resistor network manufactured by Vishay. It's a single in-line package (SIP) containing multiple resistors with a common termination. These resistor networks are designed to provide matched resistance values and improve circuit density compared to using discrete resistors. The '102G' likely indicates a resistance value of 1kΩ (10 x 10^2 Ohms) with a 'G' tolerance code which usually means ±2%.

Applications

  • Voltage Dividers: Creating precise voltage dividers for biasing circuits or setting reference voltages.
  • Current Limiting: Limiting current in LED circuits or other sensitive components.
  • Pull-up/Pull-down Resistors: Providing pull-up or pull-down resistors for digital logic circuits.
  • Feedback Resistors: Providing feedback in operational amplifier circuits.
  • Instrumentation Amplifiers: Used in precision instrumentation amplifier circuits.

Features

  • Multiple Resistors in a Single Package: Saves board space and simplifies assembly.
  • Matched Resistance Values: Ensures consistent performance across all resistors in the network.
  • Thick Film Construction: Provides good stability and reliability.
  • Single In-Line Package (SIP): Easy to mount and solder.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced Board Space: Saves valuable board space compared to using discrete resistors.
  • Improved Circuit Performance: Ensures consistent and predictable circuit behavior.
  • Simplified Assembly: Reduces assembly time and costs.
  • Increased Reliability: Provides a robust and reliable solution for resistor applications.
  • Cost-Effective Solution: Offers a cost-effective solution compared to using multiple discrete resistors.

Additional Details

The MSP10A01-102G has a power rating per resistor and a total package power rating. Resistance tolerance is typically ±2% (G). The temperature coefficient of resistance (TCR) specifies how much the resistance changes with temperature. The operating temperature range usually spans from -55°C to +125°C. It's important to consult the official Vishay datasheet for precise electrical characteristics, thermal performance, and recommended soldering procedures for optimal operation. The datasheet will also specify the number of resistors within the network and their individual power ratings.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess