EN
  • EN
  • DE

MSP09A0110K0GEJ

Part No MSP09A0110K0GEJ
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 10K OHM 9SIP / 10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Vishay
Series MSP
Package Tube
Product Status Active
Circuit Type Bussed
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 8
Resistor-Ratio-Drift ±50ppm/°C
Number of Pins 9
Power Per Element 200mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 9-SIP
Supplier Device Package 9-SIP
Size / Dimension 0.890" L x 0.090" W (22.61mm x 2.29mm)
Height - Seated (Max) 0.195" (4.95mm)
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0050
Win Source Part Number 928176-MSP09A0110K0GEJ
Ultra Librarian 3D Model Ultra Librarian MSP09A0110K0GEJ CAD Model

Description

The MSP series resistor network is a bussed circuit type with 8 resistors and 9 pins.

  • Resistance: 10k ohms
  • Tolerance: ±2%
  • Temperature Coefficient: ±100ppm/°C
  • Operating Temperatures: from -55°C to 125°C
  • Power per Element: 200mW
  • Mounting: through-hole
  • Package: 9-SIP
  • Package Size: 0.890" L x 0.090" W (22.61mm x 2.29mm)
  • Seated Height: 0.195" (4.95mm)
  • Standard Package: 25 pieces

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 100 OHM 0804
Lowest to $0.0072
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess