EN
  • EN
  • DE

MSP06A01-472G

Part No MSP06A01-472G
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Resistor Network, Thick Film, 4.7KOhms, 100WV, 2+/-% Tol, -50, 50ppm-TC, 5909-Case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 4.7 kΩ
RoHS Non-Compliant
Win Source Part Number 1080624-MSP06A01-472G
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP06A01-472G CAD Model

Description

The MSP06A01-472G is a precision thin film resistor network manufactured by Vishay. Resistor networks are integrated circuits containing multiple resistors with matched characteristics. They are used to improve circuit density, reduce component count, and enhance overall circuit performance.

Applications

  • Voltage Dividers: Used to create precise voltage dividers in analog circuits.
  • Feedback Resistors: Employed as feedback resistors in operational amplifiers (op-amps).
  • Current Sensing: Utilized in current sensing applications.
  • Instrumentation Amplifiers: Used in precision instrumentation amplifiers.
  • Precision Measurement Circuits: Employed in various precision measurement circuits.

Features

  • Thin Film Technology: Utilizes thin film technology for high precision and stability.
  • Matched Resistors: Contains multiple matched resistors with tight tolerance.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of resistance (TCR).
  • Small Footprint: Available in a small surface mount package.
  • High Stability: Offers excellent long-term stability.

Benefits

  • Improved Circuit Accuracy: Enhances circuit accuracy due to matched resistor values.
  • Reduced Component Count: Reduces the number of discrete components in a circuit.
  • Enhanced Circuit Stability: Improves circuit stability due to low TCR.
  • Space Saving: Saves board space due to its small footprint.
  • Cost-Effective: Provides a cost-effective solution for precision resistor applications.

The MSP06A01-472G resistor network typically contains multiple resistors with a specific resistance value (in this case, 472 * 100 = 47200 ohms based on the '472' code) and tolerance. Key specifications include the resistance value, tolerance, TCR, power rating, and operating voltage. The Vishay datasheet for the MSP06A01-472G will provide the precise values for these parameters. The package is usually a small outline integrated circuit (SOIC) or similar surface-mount package. Thin film resistors are made by depositing a thin layer of resistive material onto a substrate, providing high precision and stability compared to other resistor technologies. The materials used are selected to ensure low TCR and long-term stability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess