EN
  • EN
  • DE

MLV0402E30403T

Part No MLV0402E30403T
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 8.2V 20A 0402  /  8.2 V 20 A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Vishay Beyschlag/Draloric/BC Components
Package Tape & Reel
Maximum AC Volts 4 V
Maximum DC Volts 5.6 V
Varistor Voltage (Min) 7.1 V
Varistor Voltage (Typ) 8.2 V
Varistor Voltage (Max) 9.3 V
Current - Surge 20 A
Energy 0.05J
Number of Circuits 1
Capacitance @ Frequency 360 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names BC3181TR,BC3181DKR,BC3181CT
Standard Package 10,000
Win Source Part Number 957708-MLV0402E30403T
Ultra Librarian 3D Model Ultra Librarian MLV0402E30403T CAD Model

Description

The 957708-MLV0402E30403T is a TVS-Varistor component from Vishay Beyschlag/Draloric/BC Components that is designed to protect electronic circuits from overvoltage transients.

  • Package: packaged in tape and reel
  • Capacitance: 360 pF @ 1 MHz
  • Varistor Voltage: ranges from 7.1 V to 9.3 V
  • Surge Current: 20 A
  • Energy: 0.05J
  • Temperature Range: -55°C to 125°C (TA)
  • Mounting: using SMD (SMT) technology
  • Package/Case: 0402 (1005 Metric)
  • Cross-references: CG0402MLA-5.5MG, MLVA04V05C270, VC040205X150WP, VCAS040205X150WP, VCUG040030L1WP, and AVR-M1608C120MT2AB. in the open market

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2390 $50.1900
510+ $0.1961 $100.0110
790+ $0.1900 $150.1000
1,090+ $0.1839 $200.4510
1,410+ $0.1777 $250.5570
1,885+ $0.1594 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess