EN
  • EN
  • DE

MDP1401-103G

Part No MDP1401-103G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Net 14B 10K 13RES DIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 13
Number of Pins 14
Resistance 10 kΩ
RoHS Non-Compliant
Win Source Part Number 1012211-MDP1401-103G
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDP1401-103G CAD Model

Description

The MDP1401-103G is a thick film resistor network from Vishay, designed for precision resistor applications where multiple resistors with matched characteristics are required. This network provides a compact and reliable solution compared to using discrete resistors.

Applications:

  • Voltage Dividers: Used to create precise voltage division ratios.
  • Current Sensing: Employed as current sense resistors in power supplies and motor control circuits.
  • Feedback Resistors: Integrated into feedback loops in operational amplifiers and other circuits.
  • Pull-Up/Pull-Down Resistors: Utilized as pull-up or pull-down resistors in digital circuits.
  • Instrumentation Amplifiers: Provides precise resistance values for instrumentation amplifier gain setting.

Features:

  • Thick Film Technology: Offers excellent stability and reliability.
  • Multiple Resistors in One Package: Contains multiple resistors with matched characteristics in a single package.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • High Precision: Provides accurate resistance values with tight tolerances.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards.

Benefits:

  • Improved Circuit Performance: Matched resistor characteristics enhance the accuracy and stability of circuits.
  • Reduced Component Count: Integrated resistors reduce the number of discrete components, simplifying circuit design.
  • Space Saving: Compact package saves valuable board space.
  • Enhanced Reliability: Thick film technology ensures reliable operation over a wide range of environmental conditions.
  • Cost-Effective Solution: Reduces overall system cost compared to using discrete precision resistors.

The MDP1401-103G is available in a surface-mount package. The resistance value, tolerance, and TCR are critical parameters. Refer to the Vishay datasheet for detailed specifications and application guidelines to ensure proper selection and installation. The "103G" likely represents a 10kOhm resistance with a specific tolerance code.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 3K OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES 68K OHM 1206
Lowest to $0.0066
Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Yageo
RES ARRAY 8 RES 22 OHM 1606
Lowest to $0.0347
Yageo
RES ARRAY 4 RES 750 OHM 1206
Lowest to $0.0046
Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess