EN
  • EN
  • DE

MCT0603MD3001BP500

Part No MCT0603MD3001BP500
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 3K OHM 0.1% 1/8W 0603 / 3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Beyschlag/Draloric/BC Components
Series MCT AT - Precision
Package Tape & Reel (TR)
Resistance 3 kOhms
Tolerance ±0.1%
Power (Watts) 0.125W, 1/8W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Dimension 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Standard Package 5,000
Win Source Part Number 1078362-MCT0603MD3001BP500
Ultra Librarian 3D Model Ultra Librarian MCT0603MD3001BP500 CAD Model

Description

The MCT0603MD3001BP500 is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). It's commonly used in precision circuits, instrumentation, and medical equipment where accuracy and reliability are critical.

Applications

  • Precision analog circuits
  • Instrumentation amplifiers
  • Medical devices
  • Automotive electronics
  • Sensor circuits

Features

  • Thin film resistor technology
  • Small 0603 case size
  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • RoHS compliant

Benefits

  • Accurate and reliable resistance value over a wide temperature range
  • Reduced circuit drift and improved performance
  • Small size for high-density circuit layouts
  • Compliance with environmental regulations
  • Long-term stability

Additional Details

The MCT0603MD3001BP500 has a resistance value of 3 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±25 ppm/°C, ensuring minimal resistance change over a wide temperature range. The power rating is typically 100mW. The resistor is constructed using a thin film resistive element deposited on a ceramic substrate, providing excellent stability and reliability. The small 0603 case size allows for high-density mounting on PCBs. The resistor is designed for reflow soldering and is compatible with automated assembly processes. It is commonly used in applications where precise resistance values and minimal drift are required. The MCT0603MD3001BP500 meets or exceeds industry standards for reliability and performance. The 'P500' likely refers to the packaging – reels with a specified number of components, usually 5000.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess