EN
  • EN
  • DE

MBRB2045CTTRRP

Part No MBRB2045CTTRRP
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830330-MBRB2045CTTRRP
Ultra Librarian 3D Model Ultra Librarian MBRB2045CTTRRP CAD Model

Description

The MBRB2045CTTRRP is a Schottky Barrier Rectifier manufactured by Vishay. This rectifier is designed for high-current applications requiring efficient rectification and low power loss. Its features include a low forward voltage drop, fast switching speed, and high surge current capability, making it suitable for use in switching power supplies, DC-DC converters, and other high-frequency applications.

Applications

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • High-Frequency Inverters

Features

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • RoHS Compliant
  • Halogen-Free
  • TO-263 (D2PAK) Package

Benefits

  • Improved efficiency in power conversion due to the low forward voltage drop.
  • Robust performance and protection against voltage spikes and surges.
  • Reduced switching losses in high-frequency circuits.
  • Environmentally friendly due to RoHS compliance and Halogen-Free composition.
  • Easy to mount and provides efficient heat dissipation with the TO-263 package.

Additional Details

The MBRB2045CTTRRP has a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 20A. The device is packaged in a TO-263 (D2PAK) package for surface mounting and efficient heat dissipation. The operating junction temperature range is typically -65°C to +150°C.

The MBRB2045CTTRRP's low forward voltage drop minimizes power dissipation, which leads to higher efficiency in power conversion circuits. The fast switching speed is crucial for reducing switching losses in high-frequency applications. The high surge current capability provides robustness against transient overcurrent events, enhancing the reliability of the system.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2326 $74.4652
4+ $30.5498 $122.1992
6+ $29.5957 $177.5742
9+ $28.6405 $257.7645
11+ $27.6854 $304.5394
14+ $24.8221 $347.5094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess