The MBRB1560CTHE3-B/I is a Schottky Barrier Rectifier manufactured by Vishay Semiconductors. It is designed for high-frequency switching power supplies and other applications requiring high efficiency and fast switching speeds. The device features a dual common cathode configuration.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- DC-DC converters
- High-frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Dual common cathode configuration
- RoHS compliant
Benefits
- High efficiency reduces power loss
- Reliable operation in demanding applications
- Minimized switching losses
- Simplified circuit design
- Meets environmental regulations
Additional Details
The MBRB1560CTHE3-B/I is a high-performance Schottky barrier rectifier designed for efficient rectification in high-frequency applications. It features a very low forward voltage drop, which minimizes power loss and increases overall efficiency. The device's high surge current capability ensures reliable performance even under transient conditions. This rectifier can withstand peak surge current up to 150A. With a maximum repetitive reverse voltage of 60V, it is suitable for a range of power supply applications. The operating temperature range is from -65°C to +175°C. The device comes in a TO-263 (D²PAK) package. The low thermal resistance of the package facilitates efficient heat dissipation. It is RoHS compliant, ensuring it is free from hazardous substances. It is often used in pairs in center-tapped rectifier configurations for efficient full-wave rectification.