EN
  • EN
  • DE

M8340105K1000FCDSL

Part No M8340105K1000FCDSL
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 100 Ohm 1% 1.4W ±100ppm/°C BUS Molded 8-Pin SIP Pin Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Max Operating Temperature 125 °C
Military Standard MIL-PRF-83401
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 8
Number of Resistors 7
Number of Terminals 8
Power Rating 1.4 W
Radiation Hardening No
Resistance 100 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1176370-M8340105K1000FCDSL
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M8340105K1000FCDSL CAD Model

Description

The Vishay M8340105K1000FCDSL is a resistor network that has 8 terminals and 7 resistors.

  • Resistance: 100 Ω
  • Power Rating: 1.4 W
  • Temperature Coefficient: 100 ppm/°C
  • RoHS Compliant: Yes
  • Package: SIP
  • Category: Resistor Networks and Arrays
  • Military Standard: MIL-PRF-83401
  • Operating Temperature Range: -55 °C to 125 °C

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 8 RES 22 OHM 1606
Lowest to $0.0347
Yageo
RES ARRAY 4 RES 82 OHM 1206
Need more? Email Us
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess