EN
  • EN
  • DE

M8340102K3011FAD04

Part No M8340102K3011FAD04
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 3.01K Ohm 1% 1.6W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 125 °C
Military Standard MIL-PRF-83401
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 16
Number of Resistors 8
Number of Terminals 16
Power Rating 1.6 W
Radiation Hardening No
Resistance 3.01 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1066597-M8340102K3011FAD04
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M8340102K3011FAD04 CAD Model

Description

The Vishay M8340102K3011FAD04 MIL-PRF-83401 resistor network is a reliable solution for electronic components.

  • Terminals: 16
  • Temperature Coefficient: 100 ppm/°C
  • Resistance: 3.01 kΩ
  • Power Rating: 1.6 W
  • Resistors: 8
  • Pins: 16
  • Mounting Type: Through Hole
  • Product: Resistor Network and Array
  • Case/Package: DIP
  • RoHS: Compliant
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -55°C
  • Supply and Demand Status: Shortage
  • Alternative Parts: 4116R-1-332LF, 4116R-1-332, MDP16033K30GD04, 4116R-1-302LF, MDP16013K30GE04, and MDP16013K30GD04

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 82 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess