EN
  • EN
  • DE

M39003/01-7029

Part No M39003/01-7029
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 33UF 10% 10V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 10 V Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Vishay Sprague
Series Military, MIL-PRF-39003/1, CSR13
Package Bulk
Capacitance 33 µF
Tolerance ±10%
Voltage - Rated 10 V
Type Hermetically Sealed
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Axial
Dimension 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Manufacturer Size Code B
Features High Reliability
Failure Rate C (0.01%)
Base Product Number M39003/01
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0020
Other Names M39003/01-7029SP
Standard Package 1
Win Source Part Number 1151306-M39003/01-7029
Ultra Librarian 3D Model Ultra Librarian M39003/01-7029 CAD Model

Description

The M39003/01-7029 is a MIL-PRF-39003/1 qualified tantalum capacitor manufactured by Vishay. These capacitors are designed for high-reliability applications in demanding environments, meeting stringent military specifications.

Applications

  • Military and Aerospace equipment
  • High-reliability power supplies
  • Filtering in critical circuits
  • Timing circuits requiring high stability
  • Medical equipment

Features

  • Capacitance: Not explicitly specified in the part number, needs to be determined from datasheet.
  • Voltage Rating: Not explicitly specified in the part number, needs to be determined from datasheet.
  • MIL-PRF-39003/1 Qualified: Meets strict military performance standards.
  • Tantalum Capacitor: Offers high volumetric efficiency and stable performance.
  • Axial Leaded: Traditional through-hole mounting style.
  • Hermetically Sealed: Provides excellent protection against environmental factors.

Benefits

  • High Reliability: Designed and manufactured to meet rigorous military standards, ensuring reliable operation in demanding environments.
  • Stable Performance: Tantalum capacitors provide stable capacitance and low ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies.
  • Long Lifespan: Hermetically sealed construction protects the capacitor from moisture and contaminants, extending its lifespan.
  • High Volumetric Efficiency: Tantalum capacitors offer high capacitance values in a relatively small size.
  • Suitable for Critical Applications: Ideal for applications where failure is not an option.

Additional Details

The M39003/01 specification covers axial-leaded, hermetically sealed, solid tantalum capacitors. To determine the exact capacitance and voltage rating for the M39003/01-7029 part, a datasheet or cross-reference would be required. These parameters are not directly encoded in the part number itself. MIL-PRF-39003 capacitors are used in applications where long-term reliability and performance are paramount.

These capacitors are often used in power supplies, filtering circuits, and timing circuits in military and aerospace equipment. Their robust construction and stable performance make them a preferred choice for critical applications where component failure could have serious consequences.

You May Also Be Interested in

Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess