EN
  • EN
  • DE

IRS2336MTRPBF

Part No IRS2336MTRPBF
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826164-IRS2336MTRPBF
Ultra Librarian 3D Model Ultra Librarian IRS2336MTRPBF CAD Model

Description

The IRS2336MTRPBF is a high-voltage, high-speed power MOSFET and IGBT driver with independent high- and low-side referenced output channels. Housed in a compact package, this driver is designed for applications demanding efficient and reliable control of power semiconductors.

Applications

  • Motor control applications: Specifically designed to drive MOSFETs and IGBTs in motor control circuits.
  • Power supplies: Used in SMPS (Switched-Mode Power Supplies) for driving the power switches.
  • Lighting applications: Employed in ballast circuits for driving lighting systems.
  • Class D amplifiers: Acts as a driver for MOSFETs used in Class D audio amplifiers.
  • Induction heating: Drives the power devices in induction heating systems.

Features

  • Floating channel designed for bootstrap operation up to +600 VDC: Allows driving high-side MOSFETs or IGBTs with a single supply.
  • Tolerant to negative transient voltage: Provides rugged operation and prevents false triggering.
  • Gate drive supply range from 10 V to 20 V: Offers flexibility in power supply design.
  • Undervoltage lockout for both channels: Prevents MOSFETs or IGBTs from operating in a linear mode during start-up or low supply voltage conditions.
  • Cross-conduction prevention logic: Prevents simultaneous conduction of high-side and low-side switches, ensuring efficient operation and preventing damage to the power devices.
  • Matched propagation delay for both channels: Simplifies timing and reduces dead-time requirements.
  • Schmitt trigger logic inputs: Improves noise immunity and reduces sensitivity to input signal variations.

Benefits

  • Increased efficiency: Precisely controls power devices, minimizing switching losses and improving overall system efficiency.
  • Improved reliability: Robust design and protection features ensure reliable operation in demanding applications.
  • Simplified design: Integrated features and matched propagation delays simplify the design process and reduce component count.
  • Reduced EMI: Controlled switching characteristics minimize electromagnetic interference.
  • Compact size: Small package allows for high power density in space-constrained applications.

Additional Details

The IRS2336MTRPBF features a typical propagation delay of 150 ns and a dead-time of 500 ns. It also incorporates advanced input filter and protection circuitry to improve noise immunity. The operating temperature range is -40°C to +125°C. The device is available in a compact SOIC package.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9127 $62.2143
21+ $5.6722 $119.1162
32+ $5.4955 $175.8560
44+ $5.3176 $233.9744
57+ $5.1409 $293.0313
76+ $4.6085 $350.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess