EN
  • EN
  • DE

ILHB0805ER121V

Part No ILHB0805ER121V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0805 1LN / 120 Ohms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Vishay Dale
Series ILHB
Package Tape & Reel
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 5A
DC Resistance (DCR) (Max) 30mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names ILHB0805ER121V-ND,541-2299-1,541-2299-2,541-2299-6
Standard Package 4,000
Win Source Part Number 1206235-ILHB0805ER121V
Ultra Librarian 3D Model Ultra Librarian ILHB0805ER121V CAD Model

Description

The Vishay Dale ILHB0805ER121V is a ferrite bead and chip filter manufactured by Vishay Dale.

  • Maximum Current Rating: 5A
  • Standard Package: 4,000
  • Height: 0.043" (1.10mm)
  • Package Size: 0805 (2012 Metric)
  • Impedance: 120 Ohms @ 100 MHz
  • DC Resistance (DCR): 30mOhm
  • RoHS Compliant: Yes
  • REACH: Unaffected
  • Popularity: Medium

You May Also Be Interested in

Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0581 $50.2565
2,105+ $0.0476 $100.1980
3,250+ $0.0462 $150.1500
4,475+ $0.0447 $200.0325
5,790+ $0.0432 $250.1280
7,755+ $0.0387 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess