EN
  • EN
  • DE

IL388DAA

Part No IL388DAA
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Linear Optocoupler, PCMCIA package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1185420-IL388DAA
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IL388DAA CAD Model

Description

The IL388DAA is a high-reliability optocoupler manufactured by Vishay. This optocoupler is designed for applications requiring high isolation voltage and stable performance over a wide temperature range. It is commonly used for isolating sensitive circuits from high-voltage or noisy environments.

Applications

  • Industrial Control Systems: Used for isolating control signals in motor drives and PLCs.
  • Power Supplies: Provides isolation between the primary and secondary sides of switching power supplies.
  • Medical Equipment: Offers galvanic isolation for patient safety in medical devices.
  • Data Communication: Isolates data lines to prevent ground loops and common-mode noise.
  • Aerospace Applications: Used in avionics and other critical aerospace systems.

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Enables efficient signal transfer with minimal input current.
  • Wide Operating Temperature Range: Operates reliably in extreme temperature environments.
  • Low Input Current: Requires minimal input current for activation.
  • Compact Package: Available in a compact package for space-saving designs.
  • Safety Approvals: Certified by regulatory agencies for safety standards.

Benefits

  • Improved System Reliability: Provides robust electrical isolation, protecting sensitive circuits from voltage spikes and ground loops.
  • Enhanced Noise Immunity: Reduces susceptibility to noise in harsh industrial environments.
  • Increased System Performance: Efficient signal transfer ensures fast and reliable communication.
  • Enhanced Safety: Provides a safety barrier between high-voltage and low-voltage circuits.
  • Suitability for Harsh Environments: Operates reliably in extreme temperatures and other challenging conditions.

Additional Details

The IL388DAA typically comes in a DIP package. It uses an LED to transmit a signal across an isolation barrier to a phototransistor. Key specifications include isolation voltage, current transfer ratio, and switching speed. It is designed to meet various industry safety standards such as UL, CSA, and VDE. The operating temperature range is typically between -55°C and +100°C. The specific datasheet will provide the most accurate specifications and performance characteristics.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess