EN
  • EN
  • DE

IHSM4825ER1R0L

Part No IHSM4825ER1R0L
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1UH 8.6A 13 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 40 Weeks
Features Unshielded - Inductor 13mOhm Max Nonstandard
Manufacturer Vishay
Series IHSM-4825
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 541-1037-6, 541-1037-1, 541-1037-2, IHSM4825ER1R0L-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921109-IHSM4825ER1R0L
Ultra Librarian 3D Model Ultra Librarian IHSM4825ER1R0L CAD Model

Description

The Vishay IHSM4825ER1R0L is a high-current, surface-mount inductor designed for power applications requiring a compact size and robust performance. With its shielded construction and low DC resistance (DCR), this inductor is well-suited for use in DC-DC converters, voltage regulators, and other power management circuits where efficiency and minimal electromagnetic interference (EMI) are critical.

Applications:

  • DC-DC Converters: Used in synchronous buck converters, boost converters, and other DC-DC topologies to store and release energy efficiently.
  • Voltage Regulators: Employed in point-of-load (POL) regulators to provide stable and accurate voltage to sensitive electronic components.
  • Power Amplifiers: Integrated into power amplifier circuits to improve efficiency and reduce noise.
  • Filtering Applications: Utilized in power line filters to suppress high-frequency noise and interference.
  • Automotive Electronics: Used in automotive power supplies and control systems (subject to automotive-grade qualification).

Features:

  • Low DCR: Minimizes power losses and improves overall efficiency in power applications.
  • High Saturation Current: Handles high current levels without significant inductance drop, ensuring stable performance.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and prevents unwanted coupling with other components.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Operating Temperature: Operates reliably over a wide temperature range.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher efficiency and reduced heat generation.
  • Stable Performance: High saturation current ensures stable inductance under varying load conditions.
  • Reduced EMI: Shielded construction minimizes EMI, improving system reliability and reducing noise.
  • Space Saving: Compact size allows for integration into space-constrained applications.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details:

The IHSM4825ER1R0L features an inductance of 1.0 μH, making it suitable for a variety of power applications. Its low DCR contributes to higher efficiency and reduced heat generation, crucial for modern electronic devices. The shielded construction is particularly important in applications where EMI is a concern, such as in sensitive analog circuits or high-frequency digital systems. This inductor is designed for automated assembly, making it easy to integrate into high-volume manufacturing processes. Specific technical specifications, such as the saturation current rating, SRF (Self-Resonant Frequency), and operating temperature range, are available in the product datasheet and should be considered for optimal performance in specific applications.

You May Also Be Interested in

YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess