EN
  • EN
  • DE

IHLP3232CZERR22M01

Part No IHLP3232CZERR22M01
Manufacturer Vishay
Catalog Inductors, Coils, Chokes
Description FIXED IND 220NH 32A 1.71MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Vishay Dale
Series IHLP-3232CZ-01
Part Status Discontinued at Win-Source
Type Molded
Inductance 220 nH
Tolerance ±20%
Current Rating (Amps) 32 A
Current - Saturation (Isat) 43A
Shielding Shielded
DC Resistance (DCR) 1.71mOhm Max
Frequency - Self Resonant 104MHz
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Max) 0.118" (3.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian IHLP3232CZERR22M01 CAD Model

You May Also Be Interested in

EPCOS (TDK)
FIXED IND 22UH 800MA 260MOHM SMD
Lowest to $0.8181
EPCOS (TDK)
FIXED IND 1.5UH 3.8A 47 MOHM TH
Lowest to $0.4305
Panasonic
FIXED IND 2.2UH 6.3A 22 MOHM SMD
Lowest to $0.5946
Eaton / Cutler Hammer
FIXED IND 22UH 6.3A 25.7MOHM SMD
Lowest to $3.8565
Wurth Electronics Inc
FIXED IND 160NH 26A 0.00029OHM
Lowest to $1.3636
EPCOS (TDK)
FIXED IND 10UH 690MA 168MOHM SMD
Lowest to $0.5454
API Delevan Inc.
FIXED IND 1MH 20MA 108 OHM SMD
Need more? Email Us
Wurth Electronics Inc
FIXED IND 1.5MH 210MA 6.989 OHM
Lowest to $1.0909
Eaton / Cutler Hammer
FIXED IND 1MH 260MA 4.34 OHM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7927 $51.5255
155+ $0.6504 $100.8120
240+ $0.6301 $151.2240
330+ $0.6098 $201.2340
425+ $0.5894 $250.4950
570+ $0.5285 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess