EN
  • EN
  • DE
  • IT

IFSC1515AHER101M01

Part No IFSC1515AHER101M01
Manufacturer Vishay
Catalog OEM Parts (F - I)
Description Inductor, SMD, 10uH, 1.5A, 134mOhm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064757-IFSC1515AHER101M01
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IFSC1515AHER101M01 CAD Model

Description

The IFSC1515AHER101M01 is a molded, shielded high current inductor manufactured by Vishay. It's designed for use in high-frequency power applications where size, low DC resistance, and high current handling are critical.

Applications:

  • High-frequency power supplies
  • Point of Load (POL) converters
  • DC-DC converters
  • Notebook computers
  • Handheld devices
  • Voltage Regulators Modules (VRM)
  • Graphics cards

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Designed for high saturation current.
  • Low DC Resistance (DCR): Minimizes power losses.
  • Compact Size: Small footprint for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for various environments.
  • Molded Construction: Provides mechanical robustness and environmental protection.
  • AEC-Q200 Qualified: Suitable for automotive applications.

Benefits:

  • Reduced EMI: Shielded construction minimizes noise and interference with other components.
  • Improved Efficiency: Low DCR reduces power losses, improving overall efficiency.
  • High Power Density: Compact size allows for high power density in space-constrained applications.
  • Reliable Performance: Robust construction ensures reliable operation in harsh environments.

Additional Details:

The IFSC1515AHER101M01 features a ferrite core material, which provides high saturation current and stable inductance over temperature. The shielded construction helps to minimize EMI, making it suitable for sensitive applications. The molded construction provides excellent mechanical strength and environmental protection. The specific inductance value for this part is 100µH (101) with a tolerance that's reflected in the datasheet. It's compliant with RoHS standards, ensuring environmental compatibility. The datasheet provides detailed electrical characteristics, mechanical dimensions, and performance curves.

You May Also Be Interested in

Rectron Semiconductor
Diode Switching 1KV 5A 2-Pin DO-201AD Box
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
F642429AGFNR Ti
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
AEM Inc
SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.05 STACK T/H / 12 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess