EN
  • EN
  • DE

GSOT08-GS08

Part No GSOT08-GS08
Manufacturer Vishay
Catalog TVS - Diodes
Description Single-Line ESD-Protection in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1177956-GSOT08-GS08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GSOT08-GS08 CAD Model

Description

The GSOT08-GS08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). It's commonly used in various electronic circuits to enhance their reliability and prevent damage from overvoltage conditions.

Applications:

  • Consumer Electronics: Protection of I/O interfaces in televisions, set-top boxes, and audio equipment.
  • Automotive Electronics: Safeguarding automotive control units, sensors, and communication interfaces.
  • Industrial Equipment: Protecting industrial control systems, programmable logic controllers (PLCs), and data acquisition systems.
  • Telecommunications: Protecting telephone lines, network interfaces, and communication equipment.
  • Portable Devices: Protecting power supplies, USB ports, and other interfaces in smartphones, tablets, and laptops.

Features:

  • Low Clamping Voltage: Provides effective overvoltage protection by limiting the voltage to a safe level.
  • Fast Response Time: Responds quickly to transient events, ensuring timely protection.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents, providing robust protection against transient events.
  • Low Leakage Current: Minimizes power consumption and ensures efficient operation.
  • AEC-Q101 Qualified: Suitable for automotive applications, meeting the stringent quality and reliability requirements.

Benefits:

  • Enhanced Reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Improved System Performance: Prevents system failures caused by overvoltage conditions, ensuring continuous operation.
  • Reduced Downtime: Minimizes the risk of equipment downtime due to transient events.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Easy Integration: Small package size and standard pinout simplify the integration process.

The GSOT08-GS08 typically features a surface-mount package and is designed for automated assembly. It has specified breakdown voltage, clamping voltage, and surge current ratings. These parameters are critical for selecting the appropriate TVS diode for a specific application. The device is also lead-free and RoHS compliant, ensuring environmental responsibility. Always refer to the Vishay datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess