The Vishay GL15T-GS08 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. The 'GL' series from Vishay denotes its family of protection devices, with '15T' specifying its breakdown voltage and power handling capabilities. The '-GS08' likely refers to the specific packaging and lead-free compliance.
Applications:
- I/O Ports
- Data lines
- Microprocessor protection
- Sensitive electronic equipment
- Automotive electronics
Features:
- High surge capability: Designed to withstand high surge currents without degradation.
- Low clamping voltage: Limits the voltage across the protected component during a transient event.
- Fast response time: Quickly responds to transient voltage events.
- Low capacitance: Minimizes signal distortion in high-frequency circuits.
- Small form factor: Compact packaging for space-constrained applications.
- Lead-free: Compliant with RoHS standards.
Benefits:
- Enhanced protection: Protects sensitive electronics from damage due to voltage transients.
- Increased reliability: Improves the overall reliability and lifespan of electronic equipment.
- Reduced downtime: Minimizes equipment downtime due to transient voltage events.
- Simplified design: Easier integration into circuit designs compared to complex protection schemes.
- Cost-effective: Provides a cost-effective solution for transient voltage protection.
Additional Details:
The GL15T-GS08 is a uni-directional TVS diode, meaning it primarily suppresses positive voltage transients. It features a specific breakdown voltage (typically around 15V) and a peak pulse power dissipation rating. The clamping voltage indicates the maximum voltage that the diode will allow across the protected component during a surge event. The device is designed to meet industry standards for ESD and surge protection. It's commonly available in a DO-214AC (SMA) package. Datasheets provide detailed specifications, including breakdown voltage, clamping voltage, peak pulse current, and operating temperature range.