EN
  • EN
  • DE

DG9233EDY-GE3

Part No DG9233EDY-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC / Analog Switch Dual SPST 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Operating Supply Voltage 2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 75ns, 50ns
Charge Injection -0.78pC
Channel Capacitance (CS(off), CD(off)) 3.8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -108dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 774969-DG9233EDY-GE3
Popularity Medium
Supply and Demand Status Limited
Family Name DG9233E
ECCN EAR99
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian DG9233EDY-GE3 CAD Model

Description

The DG9233EDY-GE3 is a SPST - NO switch integrated circuit (IC) manufactured by Vishay Siliconix.

  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Number of Circuits: 2
  • Operating Supply Voltage: 2.7 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Switch Time (Ton, Toff) (Maximum): 75ns, 50ns
  • On-State Resistance (Maximum): 25 Ohm
  • Charge Injection: -0.78pC
  • Crosstalk: -108dB @ 1MHz
  • Channel-to-Channel Matching (ΔRon): 400 mOhm
  • Channel Capacitance (CS(off), CD(off)): 3.8pF
  • Family: DG9233E
  • Category: Integrated Circuits (ICs)
  • Alternative Parts: STG6384QTR, MAX4901EBL+T, MAX4901EBL+, ISL54227IRTZ
  • Manufactured in: Philippines
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6934 $52.0050
180+ $0.5690 $102.4200
275+ $0.5512 $151.5800
375+ $0.5334 $200.0250
485+ $0.5156 $250.0660
650+ $0.4623 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess