EN
  • EN
  • DE

DG507BEW-T1-GE3

Part No DG507BEW-T1-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANA DUAL 16/8CH 28TSOIC / 2 Circuit IC Switch 8:1 300Ohm 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tape & Reel
Number of Circuits 2
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±5V ~ 20V
Switch Time (Ton, Toff) (Max) 250ns, 200ns
-3db Bandwidth 217MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 17pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -84dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DG507
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG507BEW-T1-GE3DKR,DG507BEW-T1-GE3TR,DG507BEW-T1-GE3CT,DG507BEW-T1-GE3-ND
Standard Package 1,500
Win Source Part Number 1020196-DG507BEW-T1-GE3
Ultra Librarian 3D Model Ultra Librarian DG507BEW-T1-GE3 CAD Model

Description

The DG507BEW-T1-GE3 is an analog switch interface integrated circuit manufactured by Vishay Siliconix.

  • Category: Interface - analog switches, multiplexers, demultiplexers
  • Package: Tape & reel
  • Standard Package: 1500 pieces
  • Mounting: Surface mount technology
  • On-State Resistance (Max): 300Ohm
  • -3db Bandwidth: 217MHz
  • Charge Injection: 1pC
  • Current Leakage (IS(off)): 1nA (max)
  • Crosstalk: -84dB @ 1MHz
  • Channel-to-Channel Matching (ΔRon): 10Ohm
  • Voltage Supply, Single (V+): 12V
  • Voltage Supply, Dual (V±): ±5V ~ 20V
  • Switch Time (Ton, Toff) (Max): 250ns, 200ns
  • Channel Capacitance (CS(off), CD(off)): 3pF, 17pF
  • Package: 28-SOIC (0.295", 7.50mm Width)
  • ECCN: EAR99.39.0001
  • Base Product Number: DG507

You May Also Be Interested in

UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9767 $54.7437
25+ $4.0835 $102.0875
38+ $3.9559 $150.3242
53+ $3.8283 $202.8999
68+ $3.7007 $251.6476
91+ $3.3178 $301.9198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,428 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess