EN
  • EN
  • DE

DG454EY-T1-E3

Part No DG454EY-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name DG454
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DG454EY-T1-E3TR, DG454EY-T1-E3CT, DG454EY-T1-E3DKR, DG454EYT1E3
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917063-DG454EY-T1-E3
Ultra Librarian 3D Model Ultra Librarian DG454EY-T1-E3 CAD Model

Description

The DG454EY-T1-E3 is a precision analog switch from Vishay, designed for a wide range of signal routing applications. This switch provides excellent performance with low on-resistance, fast switching speeds, and minimal charge injection. The device is suitable for both analog and digital signals and is designed to minimize signal distortion and ensure high signal integrity.

Applications

  • Audio and Video Signal Routing: Utilized in audio mixers, video switchers, and multimedia devices for signal selection and routing.
  • Data Acquisition Systems: Used for multiplexing analog inputs in data acquisition and control systems.
  • ATE (Automatic Test Equipment): Employed in automated test equipment for signal switching and routing in test setups.
  • Communication Systems: Used in communication systems for signal switching and routing applications.
  • Medical Instrumentation: Suitable for medical devices requiring precise signal switching.

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables rapid signal switching for high-speed applications.
  • Low Charge Injection: Reduces switching glitches and ensures signal integrity.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • TTL Compatible Logic: Compatible with TTL logic levels for easy interfacing.
  • Break-Before-Make Switching: Prevents signal overlap during switching transitions.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure high-quality signal transmission.
  • Reduced Power Consumption: Minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Wide operating voltage range and TTL compatibility simplify board layout and reduce component count.
  • Enhanced Performance: Fast switching speeds enable high-speed signal processing and data acquisition.
  • Increased Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The DG454EY-T1-E3 is designed to operate over a wide range of supply voltages, making it adaptable to various system configurations. Its low on-resistance ensures minimal signal loss, while its fast switching speeds enable high-speed data transmission and processing. The break-before-make switching action prevents short circuits during switching, enhancing system reliability. The device is available in a compact package. It is RoHS compliant and lead-free.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8429 $64.5015
80+ $1.5123 $120.9840
120+ $1.4649 $175.7880
165+ $1.4176 $233.9040
215+ $1.3704 $294.6360
285+ $1.2287 $350.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess