EN
  • EN
  • DE

DG4051EEQ-T1-GE3

Part No DG4051EEQ-T1-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX SINGLE 8CHAN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 78 Ohm
Channel-to-Channel Matching (ΔRon) 910 mOhm
Single Supply Voltage (V+) 3 V to 16 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 75ns, 88ns
-3db Bandwidth 308MHz
Charge Injection 0.3pC
Channel Capacitance(CS off, CD off) 2.2pF, 9.2pF
Max Leakage Current (IS off) 1nA
Crosstalk -105dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033201-DG4051EEQ-T1-GE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG4051EEQ-T1-GE3 CAD Model

Description

The Vishay DG4051EEQ-T1-GE3 is a single-channel analog switch with a -3db bandwidth of 308MHz and a charge injection of 0.3pC.

  • Manufacturer: Vishay
  • -3db Bandwidth: 308MHz
  • Charge Injection: 0.3pC
  • Crosstalk: -105dB @ 100kHz
  • Channel-to-Channel Matching (ΔRon): 910 mOhm
  • Status: Active
  • Category: Integrated circuit
  • Package: 16-TSSOP
  • Maximum On Resistance: 78 Ohm
  • Single Supply Voltage (V+): 3V to 16V
  • Dual Supply Voltage (V±): ±3V to 8V
  • Maximum Switch Time (Ton): 75ns
  • Maximum Switch Time (Toff): 88ns
  • Channel Capacitance (CS off): 2.2pF
  • Channel Capacitance (CD off): 9.2pF
  • Maximum Leakage Current: 1nA
  • Operating Temperature: -40°C to 125°C (TA)

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7233 $51.6990
75+ $1.4140 $106.0500
110+ $1.3698 $150.6780
155+ $1.3256 $205.4680
200+ $1.2815 $256.3000
265+ $1.1489 $304.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess