EN
  • EN
  • DE

DG2741DQ-T1

Part No DG2741DQ-T1
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, 0.8-ohm rON, Dual SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167383-DG2741DQ-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2741DQ-T1 CAD Model

Description

The DG2741DQ-T1 is a high-performance, single-pole, single-throw (SPST) analog switch from Vishay, designed for a variety of applications requiring precise and efficient signal routing. This switch offers low on-resistance, fast switching speeds, and excellent signal integrity, making it suitable for both analog and digital signal switching.

Applications

  • Portable Instrumentation: Used in portable measurement devices for signal selection and routing.
  • Audio Signal Switching: Suitable for audio mixers and routing applications, ensuring minimal distortion.
  • Video Signal Switching: Used in video equipment for switching between different video sources.
  • Data Acquisition Systems: Employed in data acquisition systems for selecting different analog inputs for measurement.
  • Sample-and-Hold Circuits: Used in circuits requiring precise sample-and-hold functionality.

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion when the switch is closed.
  • Fast Switching Speed: Enables rapid signal switching for high-speed applications.
  • Low Charge Injection: Reduces switching glitches and ensures signal integrity.
  • Single Supply Operation: Operates from a single power supply voltage, simplifying system design.
  • CMOS Technology: Provides low power consumption and high input impedance.
  • SPST Configuration: Features a single-pole, single-throw switch configuration.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection contribute to high-quality signal transmission.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Single supply operation and compact package simplify board layout and reduce component count.
  • Enhanced Performance: Fast switching speeds enable high-speed signal processing and data acquisition.
  • Increased Reliability: Robust design and construction ensure reliable operation in various conditions.

Additional Details

The DG2741DQ-T1 operates with a single supply voltage, typically in the range of 1.8V to 5.5V. It offers a low on-resistance, contributing to minimal signal loss when the switch is closed. The fast switching speeds allow for efficient signal routing in high-speed applications. It is RoHS compliant and lead-free, adhering to environmental standards. The device's compact size makes it suitable for use in densely populated circuit boards.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1229 $64.1061
20+ $5.8443 $116.8860
31+ $5.6618 $175.5158
43+ $5.4793 $235.6099
55+ $5.2968 $291.3240
73+ $4.7482 $346.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess