EN
  • EN
  • DE

DG2042DQ-T1-E3

Part No DG2042DQ-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 1.5 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 42ns, 32ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 26pF
Max Leakage Current (IS off) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033145-DG2042DQ-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2042DQ-T1-E3 CAD Model

Description

The DG2042DQ-T1-E3 is a dual, single-pole, double-throw (SPDT) analog switch manufactured by Vishay. This device is designed for precision switching of analog signals in a variety of applications. It is characterized by its low on-resistance, low charge injection, and fast switching speeds, making it well-suited for applications in signal routing, data acquisition, and portable instrumentation. The T1-E3 suffix indicates specific packaging and tape and reel options for automated assembly.

Applications

  • Audio and Video Signal Routing: Switching between different audio or video sources.
  • Data Acquisition Systems: Selecting and routing analog signals from different sensors.
  • Portable Instrumentation: Signal routing in handheld devices.
  • Communication Systems: Signal routing in communication equipment.
  • Analog Multiplexing: Can be used as a building block for larger analog multiplexers.
  • Sample-and-Hold Circuits: Switching signals in sample-and-hold circuits.

Features

  • Dual SPDT Switch Configuration: Provides two independent single-pole double-throw switches.
  • Low On-Resistance (Ron): Minimizes signal loss and distortion.
  • Low Charge Injection: Ensures minimal signal distortion during switching.
  • Fast Switching Speeds: Enables high-speed signal routing.
  • Single-Supply Operation: Operates from a single positive supply voltage.
  • T1-E3 Packaging: Specific packaging and tape and reel for automated assembly.

Benefits

  • High Accuracy: Low on-resistance and low charge injection ensure accurate signal transmission.
  • Versatile: Suitable for a wide range of applications due to its SPDT configuration.
  • Low Distortion: Minimizes signal distortion during switching.
  • Reliable: Designed for robust and reliable operation.
  • Automated Assembly: T1-E3 packaging facilitates automated assembly processes.

Additional Details

The DG2042DQ-T1-E3 operates from a single supply voltage. The exact voltage range and other electrical characteristics, such as on-resistance values, switching times, and supply current, can be found in the device's datasheet. The datasheet is available on the Vishay website and provides detailed information on the device's pinout, application circuits, and other design considerations. The T1-E3 designation indicates that the device is supplied in tape and reel packaging, optimized for automated pick-and-place assembly processes.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3407 $60.7698
33+ $3.5617 $117.5361
51+ $3.4504 $175.9704
70+ $3.3391 $233.7370
90+ $3.2278 $290.5020
120+ $2.8939 $347.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess