EN
  • EN
  • DE

DG2039DS-T1-E3

Part No DG2039DS-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 22ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 15pF, 17pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 1033144-DG2039DS-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2039DS-T1-E3 CAD Model

Description

The DG2039DS-T1-E3 is a low voltage, high speed, dual SPDT (Single-Pole Double-Throw) analog switch manufactured by Vishay. This device is designed for applications requiring precision switching of analog and digital signals, particularly in portable and battery-powered devices. Its low on-resistance and fast switching speeds make it suitable for a wide range of applications.

Applications

  • Portable Instrumentation: Used in handheld multimeters, oscilloscopes, and logic analyzers.
  • Audio/Video Signal Routing: Integrated into audio mixers, video switchers, and multimedia devices.
  • Data Acquisition Systems: Employed in sensor interfacing, signal conditioning, and data logging equipment.
  • Battery-Powered Devices: Ideal for smartphones, tablets, and other portable electronics.
  • Communication Systems: Utilized in signal multiplexing and demultiplexing applications.

Features

  • Dual SPDT Configuration: Offers two independent SPDT switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables quick and efficient signal switching.
  • Low Charge Injection: Reduces switching glitches and improves signal accuracy.
  • Wide Supply Voltage Range: Supports a broad range of supply voltages for flexible integration.
  • Low Power Consumption: Conserves battery life in portable applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure accurate and reliable signal transmission.
  • Enhanced System Performance: Fast switching speeds minimize signal delays and improve overall system responsiveness.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life.
  • Simplified Design: The dual SPDT configuration simplifies circuit layout and reduces component count.
  • Increased Reliability: Robust design and construction ensure stable and consistent performance.

Additional Details

The DG2039DS-T1-E3 operates over a supply voltage range of 1.65V to 5.5V, allowing for compatibility with various logic levels. It is available in a small outline package (SOP), making it suitable for space-constrained applications. The switch is designed to handle both analog and digital signals with minimal distortion. The operating temperature range meets industrial standards, ensuring reliable operation in various environments. The device features break-before-make switching action to prevent short circuits during switching. It is also RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess