EN
  • EN
  • DE

D55342K07B200DSWL

Part No D55342K07B200DSWL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 1206 200 Ohm 1% 0.25W(1/4W) ±100ppm/C 0.001% Sulfur Resistant Pad SMD Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018745-D55342K07B200DSWL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D55342K07B200DSWL CAD Model

Description

The D55342K07B200DSWL is a surface-mount chip resistor manufactured by Vishay. This resistor is designed for precision applications requiring stable resistance values over a wide range of operating conditions. The "D55342" indicates it is a precision thin film resistor, known for its tight tolerance and low temperature coefficient of resistance (TCR).

Applications

  • Precision voltage dividers in analog circuits.
  • Current sensing in power supplies.
  • Feedback resistors in operational amplifiers.
  • Calibration circuits for measurement equipment.
  • High-stability applications in aerospace and defense electronics.

Features

  • Thin film resistor technology for high precision and stability.
  • Tight tolerance (e.g., 0.1% or better).
  • Low temperature coefficient of resistance (TCR).
  • Surface mount package for automated assembly.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Accurate and stable resistance values for reliable circuit performance.
  • Reduced drift over temperature variations.
  • Minimized circuit errors due to resistor tolerance.
  • Easy integration into automated manufacturing processes.
  • Compliance with environmental regulations.

Additional Details

The "K07" in the part number indicates the package size, which is likely a 0805 or 1206 size. The "B200D" signifies a resistance value of 200 ohms. The "SWL" usually relates to the packaging or termination finish. Typical specifications for this type of resistor include a power rating of 0.1W or 0.125W, a voltage rating of 75V or 100V, and a temperature range of -55°C to +155°C. Vishay D55342 series resistors are known for their high reliability and are often used in applications where long-term stability is critical. The thin film construction ensures consistent performance and minimal noise. When selecting this resistor, it's important to consult the datasheet for specific derating curves and application guidelines to ensure optimal performance within the intended circuit.

You May Also Be Interested in

Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess