EN
  • EN
  • DE

CRCW25122000FR67

Part No CRCW25122000FR67
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res SMT 200R 1% 2512 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983993-CRCW25122000FR67
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRCW25122000FR67 CAD Model

Description

The CRCW25122000FR67 is a thick film chip resistor designed for surface mounting on printed circuit boards, providing stable performance and reliability in a larger 2512 package. This resistor is suitable for applications requiring higher power dissipation and precise resistance. The 2512 package provides improved power handling compared to smaller chip resistors.

Applications:

  • Power supplies
  • Automotive electronics
  • Industrial control systems
  • High-power circuits
  • Current sensing

Features:

  • Larger 2512 package size
  • Thick film technology
  • 200 Ω resistance value
  • 1% tolerance
  • ±100 ppm/°C temperature coefficient
  • Surface mount technology (SMT)

Benefits:

  • Higher power handling capability due to the larger package size.
  • Stable resistance value over a wide temperature range, ensuring accurate circuit performance.
  • Precise resistance tolerance ensures accurate circuit operation.
  • Easy to solder and assemble using standard SMT techniques, reducing manufacturing costs.
  • RoHS compliant, ensuring environmentally friendly product design.

Additional Details:

The CRCW25122000FR67 has a power rating of 1W. The maximum operating voltage is typically 200V. The resistor is constructed with a robust thick film resistive element. The 2512 package size is a standard dimension for surface mount components, ensuring compatibility with automated assembly equipment. Vishay's manufacturing processes ensure consistent quality and reliability. The resistor is designed to withstand harsh environmental conditions. The 1% tolerance ensures accurate resistance value for critical circuit applications. The larger size facilitates heat dissipation, making it suitable for higher power applications.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess