EN
  • EN
  • DE

CMF55C1820F

Part No CMF55C1820F
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167916-CMF55C1820F
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMF55C1820F CAD Model

Description

The CMF55C1820F is a precision metal film resistor manufactured by Vishay Dale. These resistors are known for their high stability, tight tolerance, and low temperature coefficient, making them suitable for demanding applications where precision and reliability are crucial. The CMF series from Vishay is a well-established line of resistors used across various industries.

Applications

  • Precision Measurement Equipment: Used in instruments such as multimeters, oscilloscopes, and calibrators.
  • Medical Devices: Implemented in medical equipment requiring accurate and stable resistance values.
  • Audio Equipment: Employed in high-end audio amplifiers and preamplifiers for precise signal control.
  • Aerospace and Defense: Found in aerospace and defense systems where reliability and stability are paramount.
  • Industrial Control Systems: Used in process control systems, power supplies, and motor drives.

Features

  • High Stability: Offers excellent long-term stability under various environmental conditions.
  • Tight Tolerance: Features a tolerance of 1%, ensuring accurate resistance values.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of resistance (TCR), minimizing resistance changes with temperature variations.
  • Metal Film Construction: Utilizes a metal film resistive element for enhanced performance and reliability.
  • Flameproof Coating: Coated with a flameproof material for added safety.

Benefits

  • Accurate Measurements: Enables precise measurements in sensitive electronic circuits due to its tight tolerance.
  • Reliable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Stable Operation: Maintains stable resistance values, reducing drift and ensuring accurate circuit behavior.
  • Enhanced Safety: Flameproof coating enhances safety by preventing combustion in case of overload.
  • Long Lifespan: Durable construction ensures a long operational lifespan, minimizing the need for frequent replacements.

Additional Details

The CMF55C1820F has a resistance value of 182 Ohms. The "CMF55" indicates the resistor's size and power rating, which is typically 0.25W. The resistor is leaded and designed for through-hole mounting. The operating temperature range typically spans from -65°C to +150°C. The resistor's metal film composition contributes to its superior electrical characteristics compared to carbon film resistors. It meets or exceeds applicable MIL-PRF-55182 specifications.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Murata Electronics North America
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
UTC
Lowest to $0.3269
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess