EN
  • EN
  • DE

BZX85C47-TAP

Part No BZX85C47-TAP
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 1.3W DO41 / Zener Diode 47 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Vishay General Semiconductor - Diodes Division
Packaging Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 1.3 W
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 36 V
Temperature Range - Operating -55°C ~ 175°C
Mounting Through Hole
Case / Package DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Base Product Number BZX85C47
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX85C47-TAPGITB,BZX85C47-TAP-ND,BZX85C47-TAPGICT
Standard Package 5,000
Win Source Part Number 1324479-BZX85C47-TAP
Ultra Librarian 3D Model Ultra Librarian BZX85C47-TAP CAD Model

Description

The BZX85C47-TAP is a 1.3 W Zener diode from Vishay, designed for voltage regulation and transient voltage suppression. It is part of the BZX85 series known for its robustness and reliability in various electronic circuits.

Applications:

  • Voltage stabilization in power supplies
  • Overvoltage protection in electronic equipment
  • Clipping and clamping circuits
  • Voltage reference circuits
  • Transient voltage suppression in automotive applications

Features:

  • Zener Voltage of 47V: Provides a stable voltage reference at 47 volts.
  • High Power Dissipation: Can handle up to 1.3 watts of power.
  • DO-41 Package: Through-hole package for easy mounting and soldering.
  • High Surge Current Capability: Withstands transient surges without damage.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Stable Voltage Regulation: Ensures a consistent voltage level for sensitive components.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage spikes.
  • Easy to Use: Through-hole package simplifies installation and replacement.
  • High Reliability: Robust design ensures long-term performance.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The BZX85C47-TAP is housed in a DO-41 package. The operating temperature range typically spans from -65°C to +175°C. Key electrical characteristics include a low dynamic impedance and a sharp breakdown voltage. The 'TAP' suffix usually signifies tape and reel packaging for automated assembly processes. When using this diode, consider adequate heat sinking in high-power applications. Ensure the reverse current is within the specified limits to prevent overheating. The device is suitable for both consumer and industrial applications requiring stable 47V regulation or overvoltage protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess