EN
  • EN
  • DE
  • IT

BZX84C30-GS08

Part No BZX84C30-GS08
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04No
Reference case SOT23-30V
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752491-BZX84C30-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C30-GS08 CAD Model

Description

The BZX84C30-GS08 is a Zener diode manufactured by Vishay. It's designed to provide voltage regulation and transient voltage suppression in a wide range of electronic circuits. It's part of the BZX84 series, known for its reliability and performance in surface-mount applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in circuits, protecting sensitive components from voltage fluctuations.
  • Transient Voltage Suppression: Provides protection against voltage spikes and surges, preventing damage to downstream components.
  • Overvoltage Protection: Protects circuits from overvoltage conditions by clamping the voltage to a safe level.
  • Clipping Circuits: Used to clip or limit the voltage in signal processing applications.

Features:

  • Zener Voltage: Features a Zener voltage of 30V, providing a stable voltage reference.
  • Surface Mount Package: Housed in a small SOT-23 surface mount package for efficient board space utilization.
  • Low Leakage Current: Exhibits low leakage current, minimizing power dissipation.
  • High Surge Current Capability: Capable of handling high surge currents, providing robust protection against transients.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental friendliness.

Benefits:

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation, ensuring reliable circuit operation.
  • Effective Transient Protection: Protects circuits from voltage spikes and surges, enhancing system reliability.
  • Compact Size: The small SOT-23 package allows for dense circuit designs.
  • Low Power Consumption: Low leakage current minimizes power dissipation, improving energy efficiency.
  • Environmental Compliance: RoHS compliance ensures that the diode is environmentally friendly and meets regulatory requirements.

Additional Details:

The BZX84C30-GS08 has specific power dissipation, forward voltage, and operating temperature range. It is designed for automated assembly and soldering processes. The datasheet from Vishay provides detailed information on these parameters, along with surge current ratings and other critical specifications. The GS08 suffix typically indicates specific packaging and tape reel options for automated pick-and-place equipment. The reverse leakage current is a crucial parameter to consider in low-power applications. The thermal resistance is important for determining the maximum power dissipation at different ambient temperatures.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess