EN
  • EN
  • DE

BZX55C4V7-TR

Part No BZX55C4V7-TR
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 500MW DO35 / Zener Diode 4.7 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Vishay General Semiconductor - Diodes Division
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number BZX55C4V7
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX55C4V7-TRGITR,BZX55C4V7-TR-ND,BZX55C4V7-TRGICT
Standard Package 10,000
Win Source Part Number 1325488-BZX55C4V7-TR
Ultra Librarian 3D Model Ultra Librarian BZX55C4V7-TR CAD Model

Description

The BZX55C4V7-TR is a 4.7V, 500mW Zener diode manufactured by Vishay. The "-TR" suffix indicates that it is supplied on tape and reel for automated assembly. Zener diodes are used to provide a stable reference voltage or to protect circuits from overvoltage conditions.

Applications:

  • Voltage Regulation: Used to provide a stable 4.7V reference voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes and surges.
  • Clipping Circuits: Used in clipping circuits to limit the voltage swing of a signal.
  • Voltage Shifting: Can be used to shift the voltage level of a signal.
  • Parameter Testing: Employed in semiconductor parameter testing.

Features:

  • Zener Diode: Designed to operate in the reverse breakdown region to provide a stable voltage.
  • 4.7V Zener Voltage: Provides a stable 4.7V reference voltage.
  • 500mW Power Dissipation: Capable of dissipating up to 500mW of power.
  • Low Reverse Leakage Current: Exhibits low reverse leakage current, minimizing power loss.
  • DO-35 Package: Comes in a small DO-35 package.
  • Tape and Reel Packaging (-TR): Supplied on tape and reel for automated assembly.
  • Lead Free / RoHS Compliant: Manufactured using lead-free materials and compliant with RoHS standards.

Benefits:

  • Stable Voltage Reference: Provides a stable and reliable 4.7V voltage reference.
  • Effective Overvoltage Protection: Protects sensitive circuits from damaging voltage spikes.
  • Efficient Operation: Low reverse leakage current minimizes power loss.
  • Ease of Assembly: Tape and reel packaging simplifies automated assembly.
  • Environmentally Friendly: Lead-free and RoHS compliant.
  • Compact Size: Small DO-35 package enables compact circuit designs.

Additional Details:

The BZX55C4V7-TR has a typical Zener impedance specified in the datasheet. The reverse current and forward voltage characteristics are also detailed in the datasheet. The operating temperature range is typically -65°C to +200°C. It is essential to consult the datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,985+ $0.0291 $57.7635
4,835+ $0.0239 $115.5565
7,465+ $0.0233 $173.9345
10,310+ $0.0224 $230.9440
13,300+ $0.0217 $288.6100
17,860+ $0.0194 $346.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,000 pieces
MOQ: 1985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess