EN
  • EN
  • DE

BZD17C100P-E3-08

Part No BZD17C100P-E3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 800MW SMF DO219AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 100V
Maximum Power Dissipation 800mW
Current - Reverse Leakage @ Vr 1μA @ 75V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Win Source Part Number 1025736-BZD17C100P-E3-08
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BZD17C100P-E3-08 CAD Model

Description

The Vishay BZD17C100P-E3-08 is a 1.5W Zener diode with a Zener voltage of 100V. It's designed to provide voltage regulation and surge protection in a variety of electronic circuits. These diodes are commonly used to protect sensitive components from overvoltage conditions and to provide a stable voltage reference.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Surge protection
  • Transient voltage suppression
  • Clipping circuits
  • Voltage reference

Features:

  • Zener voltage: 100V
  • Power dissipation: 1.5W
  • Low leakage current
  • High surge current capability
  • Excellent clamping capability
  • AEC-Q101 qualified
  • RoHS compliant

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage damage
  • Withstands high surge currents
  • Offers reliable performance in harsh environments
  • Meets automotive industry standards
  • Environmentally friendly

Additional Details:

The BZD17C100P-E3-08 is a surface-mount device (SMD) and comes in a SOD-123 package. The 'C100' in the part number indicates a Zener voltage of 100V. The 'P' indicates a peak pulse power dissipation, and 'E3' signifies it is lead (Pb)-free and RoHS compliant. The diode is designed to operate over a wide temperature range. The AEC-Q101 qualification ensures that the diode meets the stringent requirements of the automotive industry, making it suitable for automotive applications.

Furthermore, the Vishay BZD17C100P-E3-08 offers excellent clamping characteristics, limiting the voltage across the protected circuit to a safe level during overvoltage events. Its high surge current capability ensures that it can withstand transient voltage spikes without failure. The low leakage current minimizes power dissipation in the circuit. The SOD-123 package provides good thermal performance and allows for easy assembly on printed circuit boards. This zener diode is used in applications needing a 100V voltage regulation point. It's especially useful for protecting electronic devices against surges. It’s used extensively in automotive, industrial, and commercial applications needing robust overvoltage protection. The small size of the SOD-123 package also makes it suitable for space-constrained applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess