EN
  • EN
  • DE
  • IT

BYT86-1300

Part No BYT86-1300
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210290-BYT86-1300
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT86-1300 CAD Model

Description

The BYT86-1300 is a fast recovery rectifier diode manufactured by Vishay. This diode is designed for applications requiring high efficiency and fast switching speeds. It is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Inverters
  • Freewheeling diodes in inductive loads
  • Power factor correction (PFC) circuits

Features

  • Fast Recovery Time: Enables efficient operation in high-frequency circuits, reducing switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and overload conditions.
  • High Voltage Capability: Withstands high reverse voltages, ensuring reliable operation in demanding applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Operating Temperature: Suitable for use in environments with elevated temperatures.

Benefits

  • Improved Efficiency: Fast recovery time reduces switching losses, leading to higher efficiency in power conversion applications.
  • Enhanced Reliability: High surge current capability and high voltage capability provide robustness and reliability in harsh operating conditions.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power dissipation, resulting in cooler operation and improved system performance.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Wide Operating Temperature Range: Ensures reliable performance in a variety of environments.

Technical Specifications

The BYT86-1300 features a repetitive peak reverse voltage of 1300V and a maximum average forward rectified current of 8A. The typical reverse recovery time is very short, contributing to its fast switching performance. The operating junction temperature ranges from -65°C to +175°C. This diode is typically available in a DO-201AD package.

This rectifier is well-suited for applications where minimizing switching losses and ensuring reliability are crucial. Its fast recovery characteristics and robust design make it a preferred choice for demanding power electronic circuits.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Chilisin
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess