The BYQ28EF-200 is a hyperfast rectifier diode manufactured by Vishay. It's designed for high-frequency power rectification in applications such as switch-mode power supplies (SMPS), inverters, and DC-DC converters. This diode excels in scenarios demanding minimal switching losses and efficient operation.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Inverters
- DC-DC converters
- Freewheeling diodes in inductive loads
Features
- Hyperfast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Soft recovery characteristics
- High operating junction temperature
Benefits
- Increases efficiency in SMPS and converter designs.
- Reduces switching losses due to its ultra-fast recovery.
- Provides robust protection against voltage transients.
- Minimizes EMI (electromagnetic interference) due to soft recovery.
- Allows for operation in high-temperature environments.
Additional Details
The BYQ28EF-200 typically features a reverse voltage rating (VRRM) of 200V and a forward current rating (IF) of 8A. Its hyperfast reverse recovery time (trr) is a key specification, usually in the range of 25 ns or less. The operating temperature range generally spans from -65°C to +175°C. It is commonly packaged in a DO-201AD package. The soft recovery characteristic helps to reduce voltage spikes and EMI during switching transitions. The low forward voltage drop contributes to improved efficiency, while the high surge current capability provides added protection against transient events. Its combination of speed, efficiency, and robustness makes it well-suited for modern power electronics applications.