EN
  • EN
  • DE
  • IT

AZ23C2V7-G3-08

Part No AZ23C2V7-G3-08
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description DIODE ZENER 2.7V 300MW SOT23  /  Zener Diode Array 1 Pair Common Anode 2.7 V 300 mW ±5% SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Vishay General Semiconductor - Diodes Division
Series AZ23-G
Package Tape & Reel (TR)
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 83 Ohms
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AZ23C2V7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 15,000
Win Source Part Number 1047231-AZ23C2V7-G3-08
Ultra Librarian 3D Model Ultra Librarian AZ23C2V7-G3-08 CAD Model

Description

The Vishay AZ23C2V7-G3-08 is a zener diode array with a voltage rating of 2.7V and a maximum power dissipation of 300mW.

  • Voltage Rating: 2.7V
  • Maximum Power Dissipation: 300mW
  • Tolerance: ±5%
  • Impedance: 83 Ohms
  • Mounting: TO-236-3, SC-59, SOT-23-3 SMD package
  • Package: Tape and reel (15,000 pieces)
  • Operating Temperature Range: -55°C to 150°C
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.1038
NXP / Nexperia
DIODE ZENER ARRAY 10V 5TSSOP
Lowest to $0.6921
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $0.1100
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1038
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.2628
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1344
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess