EN
  • EN
  • DE

592D107X9010C2T20H

Part No 592D107X9010C2T20H
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 100UF 10% 10V 2812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Packaging Tape and Reel
Capacitance 100μF
Tolerance ±10%
Voltage - Rated 10V
Type Conformal Coated
ESR (Equivalent Series Resistance) 190mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2812 (7132 Metric)
Parts Dimension 0.280" L x 0.126" W (7.10mm x 3.20mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Size Code C
Features General Purpose
Manufacturer Pack Quantity 1,000
MSL Level 2A (4 Weeks)
Win Source Part Number 709148-592D107X9010C2T20H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 592D107X9010C2T20H CAD Model

Description

The Vishay Sprague 592D107X9010C2T20H is a 100μF, 10V, SMD, conformal coated capacitor that has a tolerance of ±10%. It has an ESR of 190mOhm and a manufacturer size code of C. This capacitor is suitable for general purpose use and is RoHS compliant. It is supplied in tape and reel packaging and has a height of 0.079 inches. This capacitor is low in popularity and has a limited supply and demand status. It is available in a manufacturer pack quantity of 1,000 and has an MSL level of 2A (4 weeks).

  • Capacitance: 100μF
  • Voltage: 10V
  • Tolerance: ±10%
  • ESR: 190mOhm
  • Height: 0.079 inches
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 2A (4 weeks)

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess