Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Vishay General Semiconductor - Diodes Division
Package Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-Circular, WOG
Supplier Device Package WOG
Base Product Number 2W06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2W06G-E4/51GI,2W06G,2W06G-E4/1,2W06GE451,2W06G-E4/1-ND,2W06G-E4/51-ND
Standard Package 3,000
Win Source Part Number 1113287-2W06G-E4/51
Ultra Librarian 3D Model Ultra Librarian 2W06G-E4/51 CAD Model

Description

The 2W06G-E4/51 is a glass passivated Single-Phase Bridge Rectifier from Vishay Semiconductors. This rectifier is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supplies, adapters, and various electronic devices.

Applications

  • General purpose rectification
  • Power supplies
  • Adapters
  • Battery chargers
  • Home appliances

Features

  • Glass passivated chip junction
  • High surge current capability
  • Ideal for printed circuit board
  • High case dielectric strength of 1500 V<sub>RMS
  • Solder dip 275 °C max. 10 s, per JESD 22-B106
  • Material categorization: For definitions of compliance please see www.vishay.com/doc?99912

Benefits

  • Efficient AC to DC conversion
  • Reliable performance under high surge conditions
  • Easy to integrate into PCB designs
  • Provides electrical isolation
  • Environmentally conscious due to compliance standards

Additional Details

The 2W06G-E4/51 features a repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 2.0A. It's designed for through-hole mounting and comes in a WOG package. The operating temperature range is -55°C to +150°C. The maximum forward voltage drop is 1.0V at 1.0A.

This bridge rectifier offers a robust and reliable solution for AC to DC conversion needs in a variety of applications. Its high surge current capability ensures protection against voltage spikes, and its compact size makes it suitable for space-constrained designs.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
ECAD model for VS-26MT100
ON Semiconductor
BRIDGE RECT 1PHASE 50V 25A GBPC
Need more? Email Us
ECAD model for GBPC25005
Vishay
BRIDGE RECT 3P 1.2KV 110A MT-K
Need more? Email Us
ECAD model for VS-110MT120KPBF
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
ECAD model for VS-70MT160PAPBF
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
ECAD model for VS-2KBB100R
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
ECAD model for VBO25-16AO2
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Lowest to $120.0843
ECAD model for VS-160MT120KPBF
Vishay
BRIDGE RECT 3PHASE 800V 60A MT-K
Need more? Email Us
ECAD model for VS-60MT80KPBF
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
ECAD model for B483C-2T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7418 $51.9260
165+ $0.6087 $100.4355
255+ $0.5897 $150.3735
355+ $0.5706 $202.5630
455+ $0.5516 $250.9780
610+ $0.4946 $301.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention