Products specifications

Category Adapters
Win Source Part Number 1414411-IBM 2730 - PROGRAMMABLE REGULATOR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2730 - PROGRAMMABLE REGULATOR CAD Model

Description

The IBM 2730 Programmable Regulator is an advanced power management component designed to ensure stability and efficiency in electronic systems. This device plays a crucial role in regulating voltage and current, delivering precise power levels to various components within a system. Its programmability allows for customized settings, enabling optimal performance and protection for sensitive electronic parts. The IBM 2730 is characterized by its high reliability, longevity, and adaptability, catering to a wide range of applications from servers and data centers to sophisticated electronics. This regulator is ideal for scenarios requiring meticulous power control, contributing to the overall energy efficiency and durability of the system it serves.

You May Also Be Interested in

Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
ECAD model for SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
Lenovo
Emulex VFA5 2x10 GbE SFP+ PCIe Adapter
Need more? Email Us
ECAD model for LENOVO 00JY823 - Emulex VFA5 2x10 GbE SFP+ PCIe Adapter
Lenovo
Intel X540-T2 Dual Port 10GBaseT Adapter
Need more? Email Us
ECAD model for LENOVO 00JY856 - Intel X540-T2 Dual Port 10GBaseT Adapter
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
ECAD model for QLOGIC QLE2560 - Qlogic QLE2560 8Gb Adapter
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
ECAD model for NETAPP X91143A - Netapp 4-Port 16GB FC Adapter
Lenovo
Flex System EN4172 2-port 10Gb Ethernet Adapter
Need more? Email Us
ECAD model for LENOVO 00AG532 - Flex System EN4172 2-port 10Gb Ethernet Adapter
Supermicro
Supermicro AOC-SAS2LP-H8IR
Need more? Email Us
ECAD model for SUPERMICRO AOC-SAS2LP-H8IR - BC 2108 8PORT 6Gbps SAS/SATA
Lenovo
ThinkSystem 430-16e SAS/SATA HBA
Need more? Email Us
ECAD model for LENOVO 01KN503 - ThinkSystem 430-16e SAS/SATA HBA
Lenovo
ThinkSystem Emulex OCe14104B-NX PCIe 10Gb 4-Port S
Need more? Email Us
ECAD model for LENOVO 00YK540 - ThinkSystem Emulex OCe14104B-NX PCIe 10Gb 4-Port S

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention