EN
  • EN
  • DE

293D226X9010B2T

Part No 293D226X9010B2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0402+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 721414-293D226X9010B2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D226X9010B2T CAD Model

Description

The 293D226X9010B2T is a solid tantalum capacitor manufactured by Vishay. It is part of the 293D series, known for its molded case and surface-mount design. This capacitor provides stable performance and reliability, making it suitable for various electronic applications.

Applications

  • Bypass Capacitors: Used as bypass capacitors in electronic circuits to filter noise and stabilize voltage levels.
  • Decoupling Capacitors: Employed as decoupling capacitors in digital circuits to reduce voltage spikes and improve signal integrity.
  • Filtering: Utilized in filtering circuits to smooth voltage ripples and remove unwanted frequencies.
  • Timing Circuits: Integrated in timing circuits for accurate timing and control functions.
  • Power Management: Found in power management circuits for stable power delivery.

Features

  • Solid Tantalum Construction: Provides stable performance and high reliability.
  • Surface Mount Design: Designed for surface mounting, simplifying integration into circuit boards.
  • Molded Case: Features a molded case for enhanced protection and durability.
  • Stable Capacitance: Offers stable capacitance over a wide temperature and frequency range.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Ensures reliable performance in a range of electronic applications.
  • Easy Integration: Simplifies integration into circuit boards with its surface mount design.
  • Enhanced Durability: Provides enhanced durability with its molded case construction.
  • Stable Operation: Offers stable operation under varying conditions.
  • Improved Circuit Performance: Enhances circuit performance by providing stable voltage and filtering capabilities.

Additional Details

The 293D226X9010B2T has a capacitance of 22 μF and a voltage rating of 10V. It is designed for use in temperatures ranging from -55°C to +125°C. The capacitor's low equivalent series resistance (ESR) ensures efficient performance in high-frequency applications. Commonly used in industrial, automotive, and telecommunications equipment, its compact size and robust construction make it a preferred choice for many electronic designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0811 $57.9865
1,740+ $0.0665 $115.7100
2,690+ $0.0644 $173.2360
3,705+ $0.0624 $231.1920
4,790+ $0.0603 $288.8370
6,415+ $0.0541 $347.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess