EN
  • EN
  • DE

293D226X0016B2T

Part No 293D226X0016B2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0822+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 717171-293D226X0016B2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D226X0016B2T CAD Model

Description

The 293D226X0016B2T is a solid tantalum chip capacitor manufactured by Vishay. Part of the 293D series, it is designed for surface mount applications and offers a combination of stability, reliability, and performance in a compact package. It is suitable for a wide range of electronic circuits where stable capacitance and low ESR are critical.

Applications

  • Bypass Capacitors: Used as bypass capacitors in various electronic devices to filter out noise and maintain stable voltage levels.
  • Decoupling Capacitors: Employed as decoupling capacitors in digital circuits to minimize voltage fluctuations and ensure signal integrity.
  • Filtering: Integrated in filtering circuits to smooth out voltage ripples and remove unwanted frequency components.
  • Power Supplies: Found in power supply units to stabilize voltage output and reduce noise.
  • Consumer Electronics: Utilized in a variety of consumer electronics such as smartphones, tablets, and laptops.

Features

  • Solid Tantalum Construction: Provides stable electrical characteristics and high reliability.
  • Surface Mount Design: Facilitates easy mounting on printed circuit boards, saving space and reducing manufacturing costs.
  • Molded Case: Offers excellent mechanical protection and environmental stability.
  • Low ESR: Features low equivalent series resistance for efficient performance in high-frequency applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental sustainability.

Benefits

  • Reliable Performance: Ensures consistent and reliable performance in demanding electronic applications.
  • Compact Size: Saves valuable board space, allowing for smaller and more efficient designs.
  • Easy Assembly: Streamlines the assembly process due to its surface mount design.
  • Long Lifespan: Offers a long operational lifespan due to the robust tantalum construction.
  • Improved Circuit Stability: Enhances the stability and overall performance of electronic circuits.

Additional Details

The 293D226X0016B2T has a capacitance of 22 µF and a voltage rating of 16V. Its operating temperature range is typically from -55°C to +125°C. The low ESR characteristic makes it particularly suitable for high-frequency applications where minimizing power dissipation is crucial. This capacitor is often used in industrial, automotive, and telecommunications equipment, where reliability and performance are essential.

You May Also Be Interested in

Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3260 $50.5300
375+ $0.2675 $100.3125
580+ $0.2592 $150.3360
800+ $0.2508 $200.6400
1,035+ $0.2425 $250.9875
1,380+ $0.2174 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess