Products specifications

Category Capacitors - Tantalum Capacitors
Mfr Vishay
Series TANTAMOUNT®, 293D
Package Tape & Reel
Product Status Active
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 2.5Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 743576-293D226X0010A2TE3
Ultra Librarian 3D Model Ultra Librarian 293D226X0010A2TE3 CAD Model

Description

The 293D226X0010A2TE3 capacitor is a tantalum capacitor with a molded construction, manufactured by Vishay.

  • Series: TANTAMOUNT® 293D
  • Application: Surface Mount
  • Package: Tape & reel
  • Size/Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Maximum Seated Height: 0.071" (1.80mm)
  • Capacitance: 22 μF
  • Tolerance: ±20%
  • Voltage Rating: 10V
  • ESR: 2.5Ohm
  • Operating Temperature: -55°C to 125°C
  • Product Status: Active
  • REACH: Unaffected
  • ECCN Code: EAR99

You May Also Be Interested in

Vishay
CAP TANT 33UF 10% 25V RADIAL / 33 µF Conformal Coated Tantalum Capacitors 25 V Radial
Need more? Email Us
ECAD model for 199D336X9025E6V1E3
Vishay
CAP TANT 33UF 10% 75V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 2.5Ohm
Need more? Email Us
ECAD model for 134D336X9075C6
Kemet
CAP TANT 47UF 20% 6.3V 2312 / 47 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 1.8Ohm
Need more? Email Us
ECAD model for T491U476M006AH
Vishay
Need more? Email Us
ECAD model for TMCUB1C225MTRF
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $0.6417
ECAD model for F931C226MAA
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 10V 0603 / 1 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TPCL105M010R5000
Vishay
CAP TANT 220UF 10% 100V AXIAL / 220 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 1.4Ohm
Need more? Email Us
ECAD model for STE220-100T3KI
Vishay
CAP TANT 100UF 10% 125V AXIAL / 100 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.8Ohm
Need more? Email Us
ECAD model for 134D107X9125T6
Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention