EN
  • EN
  • DE

173D106X9015WWE3

Part No 173D106X9015WWE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 15V 10% AXIAL / Cap Tant Solid 10uF 15V 10% (4.57 X 8.76mm) Axial 125°C Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTALEX, 173D
Packaging Reel package
Capacitance 10μF
Tolerance ±10%
Voltage Rating DC 15V
Type Molded
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Axial
Dimension 0.180" Dia x 0.345" L (4.57mm x 8.76mm)
Manufacturer Size Code W
Features General
Win Source Part Number 799430-173D106X9015WWE3
Popularity Medium
Supply and Demand Status Limited
Family Name 173D
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 173D106X9015WWE3 CAD Model

Description

The Vishay Sprague TANTALEX, 173D series capacitor is designed for use in capacitors. It has a capacitance of 10μF with a tolerance of ±10%.

  • Capacitance: 10μF
  • Tolerance: ±10%
  • Family: 173D
  • Voltage Rating DC: 15V
  • Dimension: 0.180" Dia x 0.345" L (4.57mm x 8.76mm)
  • Package: Axial
  • Alternative Parts: T322C106K015AT, T322C106K015AT7200, T322C106K015AS, T322C106K015ATTR
  • Compliance: Halogen-free
  • Estimated EOL Date: 2028
  • Supply and Demand: Limited

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess