EN
  • EN
  • DE

109D156X9030C2

Part No 109D156X9030C2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 15UF 10% 30V AXIAL / 15 µF Hermetically Sealed Tantalum Capacitors 30 V Axial 8Ohm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Vishay Sprague
Series TANTALEX®, 109D
Package Tray
Capacitance 15 µF
Tolerance ±10%
Voltage - Rated 30 V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 8Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Manufacturer Size Code C
Features Wet Tantalum
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0080
Win Source Part Number 1337733-109D156X9030C2
Ultra Librarian 3D Model Ultra Librarian 109D156X9030C2 CAD Model

Description

The Vishay Sprague TANTALEX® 109D series tantalum capacitor is designed for hermetically sealed electronic devices. Vishay Sprague is the manufacturer, and TANTALEX® 109D series is the product.

  • Capacitance: 15 µF
  • Voltage Rating: 30 V
  • Package: Tray
  • Standard Package: 1
  • Tolerance: ±10%
  • ESR: 8Ohm
  • Diameter: 0.219"
  • Length: 0.608"
  • Mounting: Through hole
  • Package/Case: Axial

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess