Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vimicro
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841949-VA7318SFR_A
Ultra Librarian 3D Model Ultra Librarian VA7318SFR_A CAD Model

Description

The Vimicro VA7318SFR_A is a CMOS image sensor signal processor, designed for use in a variety of imaging applications. It is a key component in many cameras and imaging systems, responsible for processing the raw image data captured by the sensor and converting it into a usable format.

Applications:

  • Digital Cameras
  • Webcams
  • Surveillance Systems
  • Automotive Camera Systems
  • Machine Vision Systems

Features:

  • High-Performance Image Signal Processing: The VA7318SFR_A features advanced algorithms for noise reduction, color correction, and image enhancement.
  • Flexible Interface Options: Supports various interface standards for seamless integration with different camera modules and host processors.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices.
  • Programmable Settings: Allows for fine-tuning of image processing parameters to optimize performance for specific applications.
  • Integrated Memory: Features on-chip memory for storing intermediate image data.

Benefits:

  • Improved Image Quality: Enhances image clarity, color accuracy, and detail in a wide range of lighting conditions.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the need for external components.
  • Faster Time-to-Market: Simplifies camera system design and development with its flexible interface and comprehensive feature set.
  • Extended Battery Life: Low power consumption enables longer operating times for portable devices.
  • Enhanced System Reliability: Fewer external components lead to a more robust and reliable system.

The VA7318SFR_A incorporates advanced noise reduction techniques to minimize image artifacts, even in low-light conditions. It also includes sophisticated color processing algorithms to ensure accurate color reproduction. These features contribute to the superior image quality achievable with this device.

In surveillance systems, the VA7318SFR_A's low-light performance and image enhancement capabilities are particularly valuable. The ability to capture clear and detailed images in challenging lighting conditions can significantly improve the effectiveness of these systems.

You May Also Be Interested in

C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention