EN
  • EN
  • DE

RS-0603-330R-5%-0.1W

Part No RS-0603-330R-5%-0.1W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033764-RS-0603-330R-5%-0.1W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-0603-330R-5%-0.1W CAD Model

Description

The RS-0603-330R-5%-0.1W is a thick film chip resistor manufactured by Viking Tech. It has a 0603 package size, a resistance value of 330 ohms, a tolerance of 5%, and a power rating of 0.1W. This resistor is designed for general-purpose applications in electronic circuits.

Applications

  • Current limiting
  • Voltage dividers
  • Pull-up/pull-down resistors
  • General purpose circuitry
  • LED current limiting resistors

Features

  • 0603 package size
  • Resistance value of 330 ohms
  • Tolerance of 5%
  • Power rating of 0.1W
  • Thick film construction

Benefits

  • Provides a reliable and cost-effective resistance solution.
  • Suitable for a wide range of general-purpose applications.
  • Easy to integrate into existing circuit designs.
  • Offers a compact solution for resistance requirements.
  • Standard surface-mount package for automated assembly.

Additional Details

The RS-0603-330R-5%-0.1W resistor utilizes a thick film resistive element, which is deposited onto a ceramic substrate. The 0603 package is a standard size for surface mount resistors, offering a good balance between size and ease of handling. The 5% tolerance indicates the acceptable range of variation in the resistance value. It is lead-free and RoHS compliant, meeting environmental standards. The resistor is commonly used in electronic devices for various purposes, such as limiting current, dividing voltage, and providing pull-up or pull-down functionality. Its thick film construction offers good stability and reliability in different operating conditions. The 0.1W power rating signifies the maximum power that the resistor can safely dissipate without being damaged.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess