EN
  • EN
  • DE

CSR0207FTDU0010

Part No CSR0207FTDU0010
Manufacturer Viking Tech
Catalog Through Hole Resistors
Description 0207 1% TCR50 1/2W 1?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0207
Lead Free Yes
Power Rating 500 mW
Resistance 1 Ω
Win Source Part Number 1053515-CSR0207FTDU0010
Categories Through Hole Resistors
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR0207FTDU0010 CAD Model

Description

The CSR0207FTDU0010 is a 0 ohm jumper resistor manufactured by Viking Tech. It's designed to act as a zero-ohm link or a jumper in electronic circuits, providing a simple way to connect two points on a printed circuit board (PCB). It's often used for circuit configuration, signal routing, or as a replacement for a wire jumper.

Applications

  • PCB circuit configuration
  • Signal routing
  • Selecting different circuit paths
  • Replacing wire jumpers
  • Debugging and prototyping circuits

Features

  • Resistance Value: 0 Ohms
  • Power Rating: 0.25W (1/4 Watt)
  • Tolerance: Jumper
  • Technology: Thick Film
  • Package/Case: 0207 (Lead diameter approx 0.6mm) Through-hole mounting
  • Operating Temperature: -55°C to +155°C

Benefits

  • Easy to Use: Simple through-hole design allows for easy installation and soldering.
  • Cost-Effective: Economical alternative to wire jumpers.
  • Standard Footprint: Utilizes a standard resistor footprint for easy PCB layout.
  • Reliable Connection: Provides a solid and reliable connection between two points.
  • Automated Assembly: Can be automatically inserted during PCB assembly (though often placed manually).

Additional Details

The CSR0207FTDU0010 jumper resistor is constructed using thick film technology on a ceramic substrate. The absence of a resistance element ensures a minimal voltage drop across the component. The '0207' package refers to its physical dimensions, matching that of a standard 0.25W resistor, enabling easy replacement. It’s designed for through-hole mounting, which provides a secure connection to the PCB. Although visually similar to a standard resistor, it is specifically manufactured to have very low resistance, essentially acting as a direct connection.

You May Also Be Interested in

Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess