Products specifications Report Issue?

Manufacturer Silvertel
Win Source Part Number 45562-AG1171
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AG1171 CAD Model

Description

Product Overview

The AG1171 is a highly versatile component known for its superior reliability and performance in various electronic applications. This product is designed with advanced technology to meet the high demands of modern electronics, ensuring efficient energy management and excellent performance in a compact form factor.

Features and Benefits

  • Compact Size: The AG1171 is engineered to fit into tight spaces, making it ideal for compact electronic designs.
  • High Reliability: Built with robust materials, ensuring long-term durability and stability.
  • Energy Efficient: Designed to manage power effectively, reducing energy consumption in electronic systems.

Applications

  • Consumer Electronics: Suitable for use in smartphones, tablets, and wearable devices.
  • Industrial Automation: Plays a critical role in control units and automation systems.
  • Automotive Electronics: Used in various automotive applications for its reliability and efficiency.

With its cutting-edge design and outstanding features, the AG1171 is an excellent choice for professionals seeking reliability and efficiency in their electronic components.

You May Also Be Interested in

Vishay
RES 36K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000103602JR500
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-4N-131006FE
Vishay
RES 1.00K OHM 1/2W .1% AXIAL
Need more? Email Us
ECAD model for CMF551K0000BHEK
Ohmite
RES 100 OHM 5% 8W AXIAL
Need more? Email Us
ECAD model for B8J100E
Ohmite
10W 3K9 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 20J3K9E
Bourns Inc.
RES 47K OHM 1% 30W TO220-2
Need more? Email Us
ECAD model for PWR221T-30-4702F
Ohmite
10W 500 OHMS SILICONE 5%
Need more? Email Us
ECAD model for 40J500E
Vishay
RES 22.1K OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF5522K100FHEK
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.2470 $87.7410
6+ $23.9976 $143.9856
9+ $23.2473 $209.2257
12+ $22.4983 $269.9796
15+ $21.7480 $326.2200
20+ $19.4984 $389.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention