EN
  • EN
  • DE

CSR0207FTDT0220

Part No CSR0207FTDT0220
Manufacturer Viking Tech
Catalog Through Hole Resistors
Description 0207 1% TCR50 1W 22?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0207
Lead Free Yes
Power Rating 1 W
Resistance 22 Ω
Win Source Part Number 1053512-CSR0207FTDT0220
Categories Through Hole Resistors
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR0207FTDT0220 CAD Model

Description

The CSR0207FTDT0220 is a precision thin film chip resistor manufactured by Viking Tech. This resistor is designed for applications requiring high stability, tight tolerance, and low noise. Its construction utilizes advanced thin film technology to achieve excellent electrical performance and reliability.

Applications:

  • Precision instrumentation
  • Medical equipment
  • Test and measurement devices
  • Automotive electronics
  • Aerospace applications
  • Industrial control systems

Features:

  • Thin film technology
  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Low noise
  • Small size
  • RoHS compliant

Benefits:

  • Provides accurate and consistent resistance values
  • Ensures reliable performance in harsh environments
  • Reduces circuit errors and improves overall accuracy
  • Minimizes resistance changes due to temperature variations
  • Suitable for high-frequency applications
  • Saves space in compact designs
  • Environmentally friendly

Technical Specifications:

The CSR0207FTDT0220 has a resistance value of 22 Ohms. It features a power rating of 0.25W and a tolerance of ±1%. The temperature coefficient of resistance (TCR) is ±25 ppm/°C. The operating temperature range is -55°C to +155°C. The resistor is available in a 0207 package size.

Viking Tech's CSR series resistors are known for their superior performance characteristics, making them ideal for demanding applications where precision and reliability are paramount. The thin film construction ensures a uniform and stable resistive layer, resulting in excellent long-term stability and minimal drift over time.

The resistor's small size allows for high-density mounting on PCBs, making it suitable for applications where space is limited. The RoHS compliance ensures that the resistor meets environmental regulations, making it a responsible choice for environmentally conscious designs.

In summary, the CSR0207FTDT0220 is a high-quality thin film chip resistor that offers exceptional performance and reliability. Its tight tolerance, low TCR, and low noise make it an excellent choice for precision applications in various industries.

You May Also Be Interested in

Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess